Murata Power Solutions Ferrite Beads and Chips BLM18PG600SN1D

Description
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm
Request a Quote Datasheet
Description
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1036-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1036-2-ND
Ferrite Beads and Chips 490-1036-2-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1036-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1036-1-ND
Ferrite Beads and Chips 490-1036-1-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1036-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1036-6-ND
Ferrite Beads and Chips 490-1036-6-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm

Buy Now Datasheet
Ferrite Beads - 7241429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241429
Ferrite Beads 7241429
Murata BLM18PG600SN1D Ferrite Bead

Murata BLM18PG600SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241429P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241429P
Ferrite Beads 7241429P
Murata BLM18PG600SN1D Ferrite Bead

Murata BLM18PG600SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1618051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1618051
Ferrite Beads 1618051
Murata BLM18PG600SN1D Ferrite Bead

Murata BLM18PG600SN1D Ferrite Bead

Supplier's Site
60 OHM Inductor and Choke - 841-BLM18PG600SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 OHM Inductor and Choke
841-BLM18PG600SN1D
60 OHM Inductor and Choke 841-BLM18PG600SN1D
FERRITE BEAD 60 OHM 0603 1LN Product overview: BLM18PG600SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG600SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 0603 1LN Product overview: BLM18PG600SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG600SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18PG600SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18PG600SN1D
100mΩ ±25% 60Ω@100MHz 0603 Ferrite Beads ROHS

100mΩ ±25% 60Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead,60 Ohm, 500Ma, 0603; Ferrite Case Style Murata - 73M9116 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead,60 Ohm, 500Ma, 0603; Ferrite Case Style Murata
73M9116
Ferrite Bead,60 Ohm, 500Ma, 0603; Ferrite Case Style Murata 73M9116
FERRITE BEAD,60 OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:500mA; Product Range:BLM18P Series; DC Resistance Max:0.1ohm; Impedance Tolerance:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD,60 OHM, 500mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:500mA; Product Range:BLM18P Series; DC Resistance Max:0.1ohm; Impedance Tolerance:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-1036-2-ND 7241429 7241429P 841-BLM18PG600SN1D BLM18PG600SN1D 73M9116
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads 60 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead,60 Ohm, 500Ma, 0603; Ferrite Case Style Murata
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms
Rated DC Current 500 milliamps 500 milliamps 1000 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 1625812-7 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details