Murata Power Solutions Ferrite Beads and Chips BLM18PG600SH1D

Description
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm
Request a Quote Datasheet
Description
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-7820-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7820-6-ND
Ferrite Beads and Chips 490-7820-6-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7820-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7820-2-ND
Ferrite Beads and Chips 490-7820-2-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7820-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7820-1-ND
Ferrite Beads and Chips 490-7820-1-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 500mA 100mOhm

Buy Now Datasheet
60 OHM Inductor and Choke - 841-BLM18PG600SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 OHM Inductor and Choke
841-BLM18PG600SH1D
60 OHM Inductor and Choke 841-BLM18PG600SH1D
FERRITE BEAD 60 OHM 0603 1LN Product overview: BLM18PG600SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG600SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 0603 1LN Product overview: BLM18PG600SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG600SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 1225325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1225325
Ferrite Beads 1225325
Murata BLM18PG600SH1D Ferrite Bead

Murata BLM18PG600SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1048536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048536
Ferrite Beads 1048536
Murata BLM18PG600SH1D Ferrite Bead

Murata BLM18PG600SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1048536P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048536P
Ferrite Beads 1048536P
Murata BLM18PG600SH1D Ferrite Bead

Murata BLM18PG600SH1D Ferrite Bead

Supplier's Site
Ferrite, Bead, 0603, 0.1Ohm, 0.5A; Ferrite Case Style Murata - 87X8581 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0603, 0.1Ohm, 0.5A; Ferrite Case Style Murata
87X8581
Ferrite, Bead, 0603, 0.1Ohm, 0.5A; Ferrite Case Style Murata 87X8581
FERRITE, BEAD, 0603, 0.1OHM, 0.5A; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:500mA; Product Range:BLM15A SH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 0603, 0.1OHM, 0.5A; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:500mA; Product Range:BLM15A SH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18PG600SH1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18PG600SH1D
100mΩ ±25% 60Ω@100MHz 0603 Ferrite Beads ROHS

100mΩ ±25% 60Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-7820-6-ND 841-BLM18PG600SH1D 1225325 1048536P 87X8581 BLM18PG600SH1D
Product Name Ferrite Beads and Chips 60 OHM Inductor and Choke Ferrite Beads Ferrite Beads Ferrite, Bead, 0603, 0.1Ohm, 0.5A; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms
Rated DC Current 1000 milliamps 500 milliamps 500 milliamps 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details