Murata Power Solutions Ferrite Beads and Chips BLM18PG471SN1D

Description
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
Request a Quote Datasheet
Description
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5223-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5223-6-ND
Ferrite Beads and Chips 490-5223-6-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5223-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5223-1-ND
Ferrite Beads and Chips 490-5223-1-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5223-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5223-2-ND
Ferrite Beads and Chips 490-5223-2-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

Buy Now Datasheet
470 OHM Inductor and Choke - 841-BLM18PG471SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-BLM18PG471SN1D
470 OHM Inductor and Choke 841-BLM18PG471SN1D
FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18PG471SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG471SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18PG471SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG471SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 7241425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241425
Ferrite Beads 7241425
Murata BLM18PG471SN1D Ferrite Bead

Murata BLM18PG471SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241425P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241425P
Ferrite Beads 7241425P
Murata BLM18PG471SN1D Ferrite Bead

Murata BLM18PG471SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1253150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1253150
Ferrite Beads 1253150
Murata BLM18PG471SN1D Ferrite Bead

Murata BLM18PG471SN1D Ferrite Bead

Supplier's Site
Ferrite Bead, 470 Ohm, 1A, 0603; Ferrite Case Style Murata - 73M9115 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 470 Ohm, 1A, 0603; Ferrite Case Style Murata
73M9115
Ferrite Bead, 470 Ohm, 1A, 0603; Ferrite Case Style Murata 73M9115
FERRITE BEAD, 470 OHM, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:1A; Product Range:BLM18P Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 470 OHM, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:1A; Product Range:BLM18P Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-5223-6-ND 841-BLM18PG471SN1D 7241425 7241425P 1253150 73M9115
Product Name Ferrite Beads and Chips 470 OHM Inductor and Choke Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Bead, 470 Ohm, 1A, 0603; Ferrite Case Style Murata
DCR 0.2000 ohms 0.2000 ohms
Rated DC Current 1000 milliamps 1000 milliamps 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-H2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details