Murata Power Solutions Ferrite Beads BLM18PG471SH1D

Description
Murata BLM18PG471SH1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18PG471SH1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 1048535P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048535P
Ferrite Beads 1048535P
Murata BLM18PG471SH1D Ferrite Bead

Murata BLM18PG471SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1225324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1225324
Ferrite Beads 1225324
Murata BLM18PG471SH1D Ferrite Bead

Murata BLM18PG471SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1048535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048535
Ferrite Beads 1048535
Murata BLM18PG471SH1D Ferrite Bead

Murata BLM18PG471SH1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-7819-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7819-1-ND
Ferrite Beads and Chips 490-7819-1-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7819-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7819-6-ND
Ferrite Beads and Chips 490-7819-6-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7819-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7819-2-ND
Ferrite Beads and Chips 490-7819-2-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

Buy Now Datasheet
470 OHM Inductor and Choke - 841-BLM18PG471SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-BLM18PG471SH1D
470 OHM Inductor and Choke 841-BLM18PG471SH1D
FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18PG471SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG471SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18PG471SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG471SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18PG471SH1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18PG471SH1D
200mΩ ±25% 470Ω@100MHz 0603 Ferrite Beads ROHS

200mΩ ±25% 470Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite, Bead, 0603, 0.2Ohm, 1A; Ferrite Case Style Murata - 87X8580 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0603, 0.2Ohm, 1A; Ferrite Case Style Murata
87X8580
Ferrite, Bead, 0603, 0.2Ohm, 1A; Ferrite Case Style Murata 87X8580
FERRITE, BEAD, 0603, 0.2OHM, 1A; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:470ohm; DC Current Rating:1A; Product Range:BLM15A SH Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 0603, 0.2OHM, 1A; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:470ohm; DC Current Rating:1A; Product Range:BLM15A SH Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1048535P 1225324 490-7819-1-ND 841-BLM18PG471SH1D BLM18PG471SH1D 87X8580
Product Name Ferrite Beads Ferrite Beads Ferrite Beads and Chips 470 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite, Bead, 0603, 0.2Ohm, 1A; Ferrite Case Style Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite
Rated DC Current 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
Impedance 470 ohms 470 ohms 470 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data