Murata Electronics Ferrite Beads and Chips BLM18PG331SZ1D

Description
1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 150mOhm
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM18PG331SZ1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18PG331SZ1DTR-ND
Ferrite Beads and Chips 490-BLM18PG331SZ1DTR-ND
1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 150mOhm

1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18PG331SZ1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18PG331SZ1DCT-ND
Ferrite Beads and Chips 490-BLM18PG331SZ1DCT-ND
FERRITE BEAD 330 OHM 0603 1LN

FERRITE BEAD 330 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18PG331SZ1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18PG331SZ1DDKR-ND
Ferrite Beads and Chips 490-BLM18PG331SZ1DDKR-ND
FERRITE BEAD 330 OHM 0603 1LN

FERRITE BEAD 330 OHM 0603 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-BLM18PG331SZ1DTR-ND
Product Name Ferrite Beads and Chips
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176491-2 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.9000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details
Automotive 0.068uH 200MHz 0.6A Inductor and Choke - 71-0603CS-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers