Murata Power Solutions Ferrite Beads and Chips BLM18PG331SN1D

Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 150mOhm
Request a Quote Datasheet
Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5222-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5222-2-ND
Ferrite Beads and Chips 490-5222-2-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 150mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5222-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5222-6-ND
Ferrite Beads and Chips 490-5222-6-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 150mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5222-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5222-1-ND
Ferrite Beads and Chips 490-5222-1-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 150mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 150mOhm

Buy Now Datasheet
Ferrite Beads - 7241413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241413
Ferrite Beads 7241413
Murata BLM18PG331SN1D Ferrite Bead

Murata BLM18PG331SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241413P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241413P
Ferrite Beads 7241413P
Murata BLM18PG331SN1D Ferrite Bead

Murata BLM18PG331SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1669857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1669857
Ferrite Beads 1669857
Murata BLM18PG331SN1D Ferrite Bead

Murata BLM18PG331SN1D Ferrite Bead

Supplier's Site
330 OHM Inductor and Choke - 841-BLM18PG331SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Inductor and Choke
841-BLM18PG331SN1D
330 OHM Inductor and Choke 841-BLM18PG331SN1D
FERRITE BEAD 330 OHM 0603 1LN Product overview: BLM18PG331SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG331SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 330 OHM 0603 1LN Product overview: BLM18PG331SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG331SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18PG331SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18PG331SN1D
150mΩ ±25% 330Ω@100MHz 0603 Ferrite Beads ROHS

150mΩ ±25% 330Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 330 Ohm, 1.2A, 0603; Ferrite Case Style Murata - 73M9114 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 330 Ohm, 1.2A, 0603; Ferrite Case Style Murata
73M9114
Ferrite Bead, 330 Ohm, 1.2A, 0603; Ferrite Case Style Murata 73M9114
FERRITE BEAD, 330 OHM, 1.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:1.2A; Product Range:BLM18P Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 330 OHM, 1.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:1.2A; Product Range:BLM18P Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-5222-2-ND 7241413 7241413P 841-BLM18PG331SN1D BLM18PG331SN1D 73M9114
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads 330 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 330 Ohm, 1.2A, 0603; Ferrite Case Style Murata
DCR 0.1500 ohms 0.1500 ohms 0.1500 ohms
Rated DC Current 1200 milliamps 1200 milliamps 1200 milliamps 1200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers