Murata Power Solutions Ferrite Beads and Chips BLM18PG331SH1D

Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 150mOhm
Request a Quote Datasheet
Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-11035-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11035-1-ND
Ferrite Beads and Chips 490-11035-1-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 150mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11035-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11035-2-ND
Ferrite Beads and Chips 490-11035-2-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 150mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11035-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11035-6-ND
Ferrite Beads and Chips 490-11035-6-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 150mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 150mOhm

Buy Now Datasheet
330 OHM Inductor and Choke - 841-BLM18PG331SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Inductor and Choke
841-BLM18PG331SH1D
330 OHM Inductor and Choke 841-BLM18PG331SH1D
FERRITE BEAD 330 OHM 0603 1LN Product overview: BLM18PG331SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG331SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 330 OHM 0603 1LN Product overview: BLM18PG331SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG331SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite, Bead, 0603, 0.15Ohm, 1.2A; Ferrite Case Style Murata - 87X8579 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0603, 0.15Ohm, 1.2A; Ferrite Case Style Murata
87X8579
Ferrite, Bead, 0603, 0.15Ohm, 1.2A; Ferrite Case Style Murata 87X8579
FERRITE, BEAD, 0603, 0.15OHM, 1.2A; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:330ohm; DC Current Rating:1.2A; Product Range:BLM15A SH Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE, BEAD, 0603, 0.15OHM, 1.2A; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:330ohm; DC Current Rating:1.2A; Product Range:BLM15A SH Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-11035-1-ND 841-BLM18PG331SH1D 87X8579
Product Name Ferrite Beads and Chips 330 OHM Inductor and Choke Ferrite, Bead, 0603, 0.15Ohm, 1.2A; Ferrite Case Style Murata
DCR 0.1500 ohms 0.1500 ohms
Rated DC Current 1200 milliamps 1200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Common Mode Chokes - CME375-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details