Murata Power Solutions Ferrite Beads and Chips BLM18PG330SN1D

Description
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 25mOhm
Request a Quote Datasheet
Description
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 25mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5220-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5220-6-ND
Ferrite Beads and Chips 490-5220-6-ND
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 25mOhm

33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 25mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5220-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5220-2-ND
Ferrite Beads and Chips 490-5220-2-ND
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 25mOhm

33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 25mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5220-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5220-1-ND
Ferrite Beads and Chips 490-5220-1-ND
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 25mOhm

33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 25mOhm

Buy Now Datasheet
33 OHM Inductor and Choke - 841-BLM18PG330SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Inductor and Choke
841-BLM18PG330SN1D
33 OHM Inductor and Choke 841-BLM18PG330SN1D
FERRITE BEAD 33 OHM 0603 1LN Product overview: BLM18PG330SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG330SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 33 OHM 0603 1LN Product overview: BLM18PG330SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG330SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 7241416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241416
Ferrite Beads 7241416
Murata BLM18PG330SN1D Ferrite Bead

Murata BLM18PG330SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241416P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241416P
Ferrite Beads 7241416P
Murata BLM18PG330SN1D Ferrite Bead

Murata BLM18PG330SN1D Ferrite Bead

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18PG330SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18PG330SN1D
25mΩ ±25% 33Ω@100MHz 0603 Ferrite Beads ROHS

25mΩ ±25% 33Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 33 Ohm, 3A, 0603; Ferrite Case Style Murata - 73M9113 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 33 Ohm, 3A, 0603; Ferrite Case Style Murata
73M9113
Ferrite Bead, 33 Ohm, 3A, 0603; Ferrite Case Style Murata 73M9113
FERRITE BEAD, 33 OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:33ohm; DC Current Rating:3A; Product Range:EMIFIL BLM18P Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 33 OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:33ohm; DC Current Rating:3A; Product Range:EMIFIL BLM18P Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-5220-6-ND 841-BLM18PG330SN1D 7241416 7241416P BLM18PG330SN1D 73M9113
Product Name Ferrite Beads and Chips 33 OHM Inductor and Choke Ferrite Beads Ferrite Beads Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 33 Ohm, 3A, 0603; Ferrite Case Style Murata
DCR 0.0250 ohms 0.0250 ohms 0.0250 ohms
Rated DC Current 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1670305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details