Murata Electronics Ferrite Beads and Chips BLM18PG300SZ1D

Description
1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 50mOhm
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-17666-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17666-1-ND
Ferrite Beads and Chips 490-17666-1-ND
1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 50mOhm

1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-17666-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17666-2-ND
Ferrite Beads and Chips 490-17666-2-ND
1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 50mOhm

1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-17666-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17666-6-ND
Ferrite Beads and Chips 490-17666-6-ND
1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 50mOhm

1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 50mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-17666-1-ND
Product Name Ferrite Beads and Chips
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176744-1 - TE Connectivity
Specs
Impedance 500 ohms
DCR 0.2500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-390 0402AF-390XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details