Murata Power Solutions 30 OHM Inductor and Choke BLM18PG300SN1D

Description
FERRITE BEAD 30 OHM 0603 1LN Product overview: BLM18PG300SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG300SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 30 OHM 0603 1LN Product overview: BLM18PG300SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG300SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 OHM Inductor and Choke - 841-BLM18PG300SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM Inductor and Choke
841-BLM18PG300SN1D
30 OHM Inductor and Choke 841-BLM18PG300SN1D
FERRITE BEAD 30 OHM 0603 1LN Product overview: BLM18PG300SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG300SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0603 1LN Product overview: BLM18PG300SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG300SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 7241403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241403
Ferrite Beads 7241403
Murata BLM18PG300SN1D Ferrite Bead

Murata BLM18PG300SN1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-1035-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1035-6-ND
Ferrite Beads and Chips 490-1035-6-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 50mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1035-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1035-2-ND
Ferrite Beads and Chips 490-1035-2-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 50mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1035-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1035-1-ND
Ferrite Beads and Chips 490-1035-1-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 50mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 50mOhm

Buy Now Datasheet
Ferrite Bead, 30 Ohm, 1A, 0603; Ferrite Case Style Murata - 73M9112 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 30 Ohm, 1A, 0603; Ferrite Case Style Murata
73M9112
Ferrite Bead, 30 Ohm, 1A, 0603; Ferrite Case Style Murata 73M9112
FERRITE BEAD, 30 OHM, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:30ohm; DC Current Rating:1A; Product Range:BLM18P Series; DC Resistance Max:0.05ohm; Impedance Tolerance:-; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 30 OHM, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:30ohm; DC Current Rating:1A; Product Range:BLM18P Series; DC Resistance Max:0.05ohm; Impedance Tolerance:-; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18PG300SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18PG300SN1D
50mΩ ±25% 30Ω@100MHz 0603 Ferrite Beads ROHS

50mΩ ±25% 30Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-BLM18PG300SN1D 7241403 490-1035-6-ND 73M9112 BLM18PG300SN1D
Product Name 30 OHM Inductor and Choke Ferrite Beads Ferrite Beads and Chips Ferrite Bead, 30 Ohm, 1A, 0603; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
Inductance Tolerance 25 (+/- %)
Impedance 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Inductor and Choke - 71-0603CS-R12XGLW TR - ERSAELECTRONICS PTE. LTD.
Specs
Packing Method Bulk
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers