Murata Electronics Ferrite Beads and Chips - BLM18PG221SH1D BLM18PG221SH1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023613-BLM18PG221SH 1D Packaging: Reel - TR Current Rating (Max): 1.4A Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohm @ 100MHz DC Resistance (DCR) (Max): 100 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023613-BLM18PG221SH 1D Packaging: Reel - TR Current Rating (Max): 1.4A Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohm @ 100MHz DC Resistance (DCR) (Max): 100 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM18PG221SH1D - BLM18PG221SH1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM18PG221SH1D
BLM18PG221SH1D
Ferrite Beads and Chips - BLM18PG221SH1D BLM18PG221SH1D
Manufacturer: Murata Electronics North America Win Source Part Number: 1023613-BLM18PG221SH 1D Packaging: Reel - TR Current Rating (Max): 1.4A Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohm @ 100MHz DC Resistance (DCR) (Max): 100 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1023613-BLM18PG221SH1D
Packaging: Reel - TR
Current Rating (Max): 1.4A
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 220 Ohm @ 100MHz
DC Resistance (DCR) (Max): 100 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM18PG221SH1D
Product Name Ferrite Beads and Chips - BLM18PG221SH1D
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Cap -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Silicon Carbide Beam -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details