Murata Power Solutions Ferrite Beads and Chips BLM18PG221SH1D

Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.4A 100mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.4A 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-7817-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7817-2-ND
Ferrite Beads and Chips 490-7817-2-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.4A 100mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.4A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7817-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7817-1-ND
Ferrite Beads and Chips 490-7817-1-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.4A 100mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.4A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7817-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7817-6-ND
Ferrite Beads and Chips 490-7817-6-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.4A 100mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.4A 100mOhm

Buy Now Datasheet
220 OHM Inductor and Choke - 841-BLM18PG221SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-BLM18PG221SH1D
220 OHM Inductor and Choke 841-BLM18PG221SH1D
FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18PG221SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG221SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18PG221SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG221SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18PG221SH1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18PG221SH1D
100mΩ 220Ω@100MHz 0603 Ferrite Beads ROHS

100mΩ 220Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite, Bead, 0603, 0.1Ohm, 1.4A; Ferrite Case Style Murata - 87X8578 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0603, 0.1Ohm, 1.4A; Ferrite Case Style Murata
87X8578
Ferrite, Bead, 0603, 0.1Ohm, 1.4A; Ferrite Case Style Murata 87X8578
FERRITE, BEAD, 0603, 0.1OHM, 1.4A; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:1.4A; Product Range:BLM15A SH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE, BEAD, 0603, 0.1OHM, 1.4A; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:1.4A; Product Range:BLM15A SH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-7817-2-ND 841-BLM18PG221SH1D BLM18PG221SH1D 87X8578
Product Name Ferrite Beads and Chips 220 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite, Bead, 0603, 0.1Ohm, 1.4A; Ferrite Case Style Murata
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms
Rated DC Current 1400 milliamps 1400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Inductance Choke, 3-phase - DKLP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 to 50000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
Fixed Inductors - 237-AX02-306R4-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details