Murata BLM18PG121SN1D Ferrite Bead
Murata BLM18PG121SN1D Ferrite Bead
FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18PG121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18PG121SN1D can be used for catalog matching and distributor lookup.
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm
FERRITE BEAD, 120 OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:BLM18P Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 7241380 | 7241380P | 841-BLM18PG121SN1D | 490-1037-6-ND | 73M9109 |
| Product Name | Ferrite Beads | Ferrite Beads | 120 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 120 Ohm, 2A, 0603; Ferrite Case Style Murata |
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Core Material | Ferrite | Ferrite | |||
| Application | Emi suppression filter, power supplies | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| EIA Case Size | 0603 (1608m) | 0603 |