Murata Electronics Ferrite Beads BLM18KN700EH1D

Description
Murata BLM18KN700EH1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18KN700EH1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2234925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234925
Ferrite Beads 2234925
Murata BLM18KN700EH1D Ferrite Bead

Murata BLM18KN700EH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234925P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234925P
Ferrite Beads 2234925P
Murata BLM18KN700EH1D Ferrite Bead

Murata BLM18KN700EH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234923
Ferrite Beads 2234923
Murata BLM18KN700EH1D Ferrite Bead

Murata BLM18KN700EH1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-BLM18KN700EH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KN700EH1DTR-ND
Ferrite Beads and Chips 490-BLM18KN700EH1DTR-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 22mOhm

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 22mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18KN700EH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KN700EH1DCT-ND
Ferrite Beads and Chips 490-BLM18KN700EH1DCT-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 22mOhm

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 22mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18KN700EH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KN700EH1DDKR-ND
Ferrite Beads and Chips 490-BLM18KN700EH1DDKR-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 22mOhm

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 22mOhm

Buy Now Datasheet
Ferrite Bead, 70 Ohm, 25%, 0603 Rohs Compliant Murata - 29AJ4236 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 70 Ohm, 25%, 0603 Rohs Compliant Murata
29AJ4236
Ferrite Bead, 70 Ohm, 25%, 0603 Rohs Compliant Murata 29AJ4236
FERRITE BEAD, 70 OHM, 25%, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 70 OHM, 25%, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 2234925 490-BLM18KN700EH1DTR-ND 29AJ4236
Product Name Ferrite Beads Ferrite Beads and Chips Ferrite Bead, 70 Ohm, 25%, 0603 Rohs Compliant Murata
Core Material Ferrite
Impedance 70 ohms
Standards and Certifications RoHS RoHS
EIA Case Size 0603
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8113 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J185JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details