Murata Electronics Ferrite Beads BLM18KN601EH1D

Description
Murata BLM18KN601EH1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18KN601EH1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2234921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234921
Ferrite Beads 2234921
Murata BLM18KN601EH1D Ferrite Bead

Murata BLM18KN601EH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234922
Ferrite Beads 2234922
Murata BLM18KN601EH1D Ferrite Bead

Murata BLM18KN601EH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234922P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234922P
Ferrite Beads 2234922P
Murata BLM18KN601EH1D Ferrite Bead

Murata BLM18KN601EH1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-BLM18KN601EH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KN601EH1DTR-ND
Ferrite Beads and Chips 490-BLM18KN601EH1DTR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 860mA 150mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 860mA 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18KN601EH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KN601EH1DCT-ND
Ferrite Beads and Chips 490-BLM18KN601EH1DCT-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 860mA 150mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 860mA 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18KN601EH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KN601EH1DDKR-ND
Ferrite Beads and Chips 490-BLM18KN601EH1DDKR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 860mA 150mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 860mA 150mOhm

Buy Now Datasheet
Ferrite Bead, 600 Ohm, 25%, 0603 Rohs Compliant Murata - 29AJ4235 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 25%, 0603 Rohs Compliant Murata
29AJ4235
Ferrite Bead, 600 Ohm, 25%, 0603 Rohs Compliant Murata 29AJ4235
FERRITE BEAD, 600 OHM, 25%, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 600 OHM, 25%, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 2234921 490-BLM18KN601EH1DTR-ND 29AJ4235
Product Name Ferrite Beads Ferrite Beads and Chips Ferrite Bead, 600 Ohm, 25%, 0603 Rohs Compliant Murata
Core Material Ferrite
Impedance 600 ohms
Standards and Certifications RoHS RoHS
EIA Case Size 0603
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-018 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 400 microH
View Details
Fixed Inductors - 1674-CL0402-J122SAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details