Murata Electronics Ferrite Beads BLM18KN102EH1D

Description
Murata BLM18KN102EH1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18KN102EH1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2234907P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234907P
Ferrite Beads 2234907P
Murata BLM18KN102EH1D Ferrite Bead

Murata BLM18KN102EH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234906
Ferrite Beads 2234906
Murata BLM18KN102EH1D Ferrite Bead

Murata BLM18KN102EH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234907
Ferrite Beads 2234907
Murata BLM18KN102EH1D Ferrite Bead

Murata BLM18KN102EH1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-BLM18KN102EH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KN102EH1DTR-ND
Ferrite Beads and Chips 490-BLM18KN102EH1DTR-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 740mA 200mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 740mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18KN102EH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KN102EH1DCT-ND
Ferrite Beads and Chips 490-BLM18KN102EH1DCT-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 740mA 200mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 740mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18KN102EH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KN102EH1DDKR-ND
Ferrite Beads and Chips 490-BLM18KN102EH1DDKR-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 740mA 200mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 740mA 200mOhm

Buy Now Datasheet
Ferrite Bead, 1Kohm, 25%, 0603 Rohs Compliant Murata - 29AJ4228 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1Kohm, 25%, 0603 Rohs Compliant Murata
29AJ4228
Ferrite Bead, 1Kohm, 25%, 0603 Rohs Compliant Murata 29AJ4228
FERRITE BEAD, 1KOHM, 25%, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 1KOHM, 25%, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 2234907P 490-BLM18KN102EH1DTR-ND 29AJ4228
Product Name Ferrite Beads Ferrite Beads and Chips Ferrite Bead, 1Kohm, 25%, 0603 Rohs Compliant Murata
Core Material Ferrite
Impedance 1000 ohms
Standards and Certifications RoHS RoHS
EIA Case Size 0603
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3352-20D4-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers