Murata Power Solutions Ferrite Beads and Chips BLM18KG700WH1D

Description
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.65A 47mOhm
Request a Quote Datasheet
Description
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.65A 47mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM18KG700WH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KG700WH1DCT-ND
Ferrite Beads and Chips 490-BLM18KG700WH1DCT-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.65A 47mOhm

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.65A 47mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18KG700WH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KG700WH1DTR-ND
Ferrite Beads and Chips 490-BLM18KG700WH1DTR-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.65A 47mOhm

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.65A 47mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 70 Ohm, 0603 Rohs Compliant Murata - 65AH3958 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 70 Ohm, 0603 Rohs Compliant Murata
65AH3958
Ferrite Bead, Aec-Q200, 70 Ohm, 0603 Rohs Compliant Murata 65AH3958
FERRITE BEAD, AEC-Q200, 70 OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 70 OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-BLM18KG700WH1DCT-ND 65AH3958
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 70 Ohm, 0603 Rohs Compliant Murata
DCR 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads - 2176746-6 - TE Connectivity
Specs
Impedance 15 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-780 0402AF-780XJEY , 0402AF-780XJLW - Coilcraft, Inc.
Specs
Impedance 342 ohms
DCR 0.1300 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details