Murata Power Solutions 70 OHM Inductor and Choke BLM18KG700TN1D

Description
FERRITE BEAD 70 OHM 0603 1LN Product overview: BLM18KG700TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG700TN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 70 OHM 0603 1LN Product overview: BLM18KG700TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG700TN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
70 OHM Inductor and Choke - 841-BLM18KG700TN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70 OHM Inductor and Choke
841-BLM18KG700TN1D
70 OHM Inductor and Choke 841-BLM18KG700TN1D
FERRITE BEAD 70 OHM 0603 1LN Product overview: BLM18KG700TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG700TN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 70 OHM 0603 1LN Product overview: BLM18KG700TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG700TN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-5253-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5253-1-ND
Ferrite Beads and Chips 490-5253-1-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.5A 22mOhm

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.5A 22mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5253-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5253-6-ND
Ferrite Beads and Chips 490-5253-6-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.5A 22mOhm

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.5A 22mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5253-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5253-2-ND
Ferrite Beads and Chips 490-5253-2-ND
70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.5A 22mOhm

70 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.5A 22mOhm

Buy Now Datasheet
Ferrite Bead, 0.022Ohm, 3.5A, 0603; Ferrite Case Style Murata - 55R1515 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.022Ohm, 3.5A, 0603; Ferrite Case Style Murata
55R1515
Ferrite Bead, 0.022Ohm, 3.5A, 0603; Ferrite Case Style Murata 55R1515
FERRITE BEAD, 0.022OHM, 3.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:70ohm; DC Current Rating:3.5A; Product Range:EMIFIL BLM18K Series; DC Resistance Max:0.022ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.022OHM, 3.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:70ohm; DC Current Rating:3.5A; Product Range:EMIFIL BLM18K Series; DC Resistance Max:0.022ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-BLM18KG700TN1D 490-5253-1-ND 55R1515
Product Name 70 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.022Ohm, 3.5A, 0603; Ferrite Case Style Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 70 ohms 70 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers