Murata Electronics Ferrite Beads and Chips BLM18KG601SH1D

Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-13259-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13259-6-ND
Ferrite Beads and Chips 490-13259-6-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-13259-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13259-2-ND
Ferrite Beads and Chips 490-13259-2-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-13259-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13259-1-ND
Ferrite Beads and Chips 490-13259-1-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.3A 150mOhm

Buy Now Datasheet
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM18KG601SH1D
600 OHM Inductor and Choke 841-BLM18KG601SH1D
FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18KG601SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG601SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18KG601SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG601SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18KG601SH1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18KG601SH1D
150mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

150mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 0603, 1.3A Rohs Compliant Murata - 76AH5059 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0603, 1.3A Rohs Compliant Murata
76AH5059
Ferrite Bead, Aec-Q200, 0603, 1.3A Rohs Compliant Murata 76AH5059
FERRITE BEAD, AEC-Q200, 0603, 1.3A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0603, 1.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-13259-6-ND 841-BLM18KG601SH1D BLM18KG601SH1D 76AH5059
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, Aec-Q200, 0603, 1.3A Rohs Compliant Murata
DCR 0.1500 ohms 0.1500 ohms
Rated DC Current 1300 milliamps 1300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1620242 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details