Murata Electronics Filters Ferrite Beads and Chips BLM18KG601BH1D

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Filters Ferrite Beads and Chips Series: EMIFIL®, BLM18 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 1A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Filters Ferrite Beads and Chips Series: EMIFIL®, BLM18 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Ferrite Beads and Chips - BLM18KG601BH1D - Win Source Electronics
Laguna Hills, CA, United States
Filters Ferrite Beads and Chips
BLM18KG601BH1D
Filters Ferrite Beads and Chips BLM18KG601BH1D
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Filters Ferrite Beads and Chips Series: EMIFIL®, BLM18 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 1A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Filters Ferrite Beads and Chips
Series: EMIFIL®, BLM18
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 1A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM18KG601BH1D
Product Name Filters Ferrite Beads and Chips
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
High Pricision Ceramic Pistons -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Alumina-Zirconia (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); Zirconia (optional feature)
Shape / Form Custom Shape
View Details
Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details