Murata Power Solutions Ferrite Beads and Chips BLM18KG471SN1D

Description
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 130mOhm
Request a Quote Datasheet
Description
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5257-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5257-1-ND
Ferrite Beads and Chips 490-5257-1-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 130mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 130mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5257-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5257-2-ND
Ferrite Beads and Chips 490-5257-2-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 130mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 130mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5257-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5257-6-ND
Ferrite Beads and Chips 490-5257-6-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 130mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 130mOhm

Buy Now Datasheet
Ferrite Beads - 7474726P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7474726P
Ferrite Beads 7474726P
Murata BLM18KG471SN1D Ferrite Bead

Murata BLM18KG471SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7474726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7474726
Ferrite Beads 7474726
Murata BLM18KG471SN1D Ferrite Bead

Murata BLM18KG471SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1675789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1675789
Ferrite Beads 1675789
Murata BLM18KG471SN1D Ferrite Bead

Murata BLM18KG471SN1D Ferrite Bead

Supplier's Site
470 OHM Inductor and Choke - 841-BLM18KG471SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-BLM18KG471SN1D
470 OHM Inductor and Choke 841-BLM18KG471SN1D
FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18KG471SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG471SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18KG471SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG471SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18KG471SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18KG471SN1D
130mΩ ±25% 470Ω@100MHz 0603 Ferrite Beads ROHS

130mΩ ±25% 470Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0.13Ohm, 1.5A, 0603; Ferrite Case Style Murata - 55R1513 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.13Ohm, 1.5A, 0603; Ferrite Case Style Murata
55R1513
Ferrite Bead, 0.13Ohm, 1.5A, 0603; Ferrite Case Style Murata 55R1513
FERRITE BEAD, 0.13OHM, 1.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:1.5A; Product Range:EMIFIL BLM18K Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.13OHM, 1.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:1.5A; Product Range:EMIFIL BLM18K Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-5257-1-ND 7474726P 7474726 841-BLM18KG471SN1D BLM18KG471SN1D 55R1513
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads 470 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0.13Ohm, 1.5A, 0603; Ferrite Case Style Murata
DCR 0.1300 ohms 0.1300 ohms 0.1300 ohms
Rated DC Current 1500 milliamps 1500 milliamps 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1670296 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details