470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 130mOhm
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 130mOhm
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 130mOhm
FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18KG471BH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG471BH1D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368983-BLM18KG471BH
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18KG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 470 Ohms @ 100 MHz
Current Rating (Max): 1A
DC Resistance (DCR) (Max): 130mOhm
130mΩ 470Ω@100MHz 0603 Ferrite Beads ROHS
FERRITE BEAD, AEC-Q200, 0603, 1A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads | Ferrite Beads |
| Product Number | 490-14031-6-ND | 841-BLM18KG471BH1D | 1368983-BLM18KG471BH1D | BLM18KG471BH1D | 76AH5055 |
| Product Name | Ferrite Beads and Chips | 470 OHM Inductor and Choke | Filters - Ferrite Beads and Chips | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, Aec-Q200, 0603, 1A Rohs Compliant Murata |
| DCR | 0.1300 ohms | 0.1300 ohms | 0.1300 ohms | ||
| Rated DC Current | 1000 milliamps | 1000 milliamps | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | |||
| Mounting Option | Surface Mount |