Murata Power Solutions Ferrite Beads and Chips BLM18KG331WH1D

Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.25A 110mOhm
Request a Quote Datasheet
Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.25A 110mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM18KG331WH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KG331WH1DCT-ND
Ferrite Beads and Chips 490-BLM18KG331WH1DCT-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.25A 110mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.25A 110mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18KG331WH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KG331WH1DTR-ND
Ferrite Beads and Chips 490-BLM18KG331WH1DTR-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.25A 110mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.25A 110mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 330 Ohm, 0603 Rohs Compliant Murata - 65AH3955 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 330 Ohm, 0603 Rohs Compliant Murata
65AH3955
Ferrite Bead, Aec-Q200, 330 Ohm, 0603 Rohs Compliant Murata 65AH3955
FERRITE BEAD, AEC-Q200, 330 OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 330 OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-BLM18KG331WH1DCT-ND 65AH3955
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 330 Ohm, 0603 Rohs Compliant Murata
DCR 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - A103650TR-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers