Murata Power Solutions Ferrite Beads and Chips BLM18KG331SN1D

Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm
Request a Quote Datasheet
Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5256-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5256-2-ND
Ferrite Beads and Chips 490-5256-2-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5256-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5256-6-ND
Ferrite Beads and Chips 490-5256-6-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5256-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5256-1-ND
Ferrite Beads and Chips 490-5256-1-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm

Buy Now Datasheet
Ferrite Beads - 7926265P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926265P
Ferrite Beads 7926265P
Murata BLM18KG331SN1D Ferrite Bead

Murata BLM18KG331SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7926265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926265
Ferrite Beads 7926265
Murata BLM18KG331SN1D Ferrite Bead

Murata BLM18KG331SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1674981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1674981
Ferrite Beads 1674981
Murata BLM18KG331SN1D Ferrite Bead

Murata BLM18KG331SN1D Ferrite Bead

Supplier's Site
Singapore, Singapore
330 OHM Inductor and Choke
841-BLM18KG331SN1D
330 OHM Inductor and Choke 841-BLM18KG331SN1D
FERRITE BEAD 330 OHM 0603 1LN Product overview: BLM18KG331SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG331SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 330 OHM 0603 1LN Product overview: BLM18KG331SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG331SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18KG331SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18KG331SN1D
80mΩ ±25% 330Ω@100MHz 0603 Ferrite Beads ROHS

80mΩ ±25% 330Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0.08Ohm, 1.7A, 0603; Ferrite Case Style Murata - 55R1512 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.08Ohm, 1.7A, 0603; Ferrite Case Style Murata
55R1512
Ferrite Bead, 0.08Ohm, 1.7A, 0603; Ferrite Case Style Murata 55R1512
FERRITE BEAD, 0.08OHM, 1.7A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:1.7A; Product Range:EMIFIL BLM18K Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.08OHM, 1.7A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:330ohm; DC Current Rating:1.7A; Product Range:EMIFIL BLM18K Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-5256-2-ND 7926265P 7926265 841-BLM18KG331SN1D BLM18KG331SN1D 55R1512
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads 330 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0.08Ohm, 1.7A, 0603; Ferrite Case Style Murata
DCR 0.0800 ohms 0.0800 ohms 0.0800 ohms
Rated DC Current 1700 milliamps 1700 milliamps 1700 milliamps 1700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1678408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL0603-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details