Murata Electronics Ferrite Beads and Chips BLM18KG331SH1D

Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm
Request a Quote Datasheet
Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-13257-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13257-2-ND
Ferrite Beads and Chips 490-13257-2-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-13257-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13257-1-ND
Ferrite Beads and Chips 490-13257-1-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-13257-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13257-6-ND
Ferrite Beads and Chips 490-13257-6-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.7A 80mOhm

Buy Now Datasheet
Bead/Filter/EMI Optimization >> Ferrite Beads - BLM18KG331SH1D - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18KG331SH1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18KG331SH1D
80mΩ ±25% 330Ω@100MHz 0603 Ferrite Beads ROHS

80mΩ ±25% 330Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 0603, 1.7A Rohs Compliant Murata - 76AH5054 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0603, 1.7A Rohs Compliant Murata
76AH5054
Ferrite Bead, Aec-Q200, 0603, 1.7A Rohs Compliant Murata 76AH5054
FERRITE BEAD, AEC-Q200, 0603, 1.7A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0603, 1.7A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 490-13257-2-ND BLM18KG331SH1D 76AH5054
Product Name Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, Aec-Q200, 0603, 1.7A Rohs Compliant Murata
DCR 0.0800 ohms 0.0800 ohms
Rated DC Current 1700 milliamps 1700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.022uH 250MHz 0.8A Inductor and Choke - 71-0402HP-22NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - BMB1J0120RS2-ND - DigiKey
Specs
DCR 0.4000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers