Murata Power Solutions Ferrite Beads and Chips BLM18KG300WH1D

Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.85A 35mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.85A 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM18KG300WH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KG300WH1DCT-ND
Ferrite Beads and Chips 490-BLM18KG300WH1DCT-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.85A 35mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.85A 35mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18KG300WH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KG300WH1DTR-ND
Ferrite Beads and Chips 490-BLM18KG300WH1DTR-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.85A 35mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.85A 35mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 30 Ohm, 0603 Rohs Compliant Murata - 65AH3954 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 30 Ohm, 0603 Rohs Compliant Murata
65AH3954
Ferrite Bead, Aec-Q200, 30 Ohm, 0603 Rohs Compliant Murata 65AH3954
FERRITE BEAD, AEC-Q200, 30 OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 30 OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-BLM18KG300WH1DCT-ND 65AH3954
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 30 Ohm, 0603 Rohs Compliant Murata
DCR 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2455728P - RS Components, Ltd.
Specs
Impedance 1500 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers