Murata Power Solutions Ferrite Beads and Chips BLM18KG260WH1D

Description
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 32mOhm
Request a Quote Datasheet
Description
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 32mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM18KG260WH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KG260WH1DCT-ND
Ferrite Beads and Chips 490-BLM18KG260WH1DCT-ND
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 32mOhm

26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 32mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18KG260WH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KG260WH1DTR-ND
Ferrite Beads and Chips 490-BLM18KG260WH1DTR-ND
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 32mOhm

26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 32mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 26 Ohm, 2A, 0603 Rohs Compliant Murata - 65AH3953 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 26 Ohm, 2A, 0603 Rohs Compliant Murata
65AH3953
Ferrite Bead, Aec-Q200, 26 Ohm, 2A, 0603 Rohs Compliant Murata 65AH3953
FERRITE BEAD, AEC-Q200, 26 OHM, 2A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 26 OHM, 2A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-BLM18KG260WH1DCT-ND 65AH3953
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 26 Ohm, 2A, 0603 Rohs Compliant Murata
DCR 0.0320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2AY0100ANTR-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details