Murata Power Solutions Ferrite Beads and Chips BLM18KG260JH1D

Description
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 7mOhm
Request a Quote Datasheet
Description
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 7mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-14026-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14026-1-ND
Ferrite Beads and Chips 490-14026-1-ND
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 7mOhm

26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 7mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14026-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14026-6-ND
Ferrite Beads and Chips 490-14026-6-ND
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 7mOhm

26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 7mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14026-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14026-2-ND
Ferrite Beads and Chips 490-14026-2-ND
26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 7mOhm

26 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 4A 7mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 0603, 4A Rohs Compliant Murata - 76AH5053 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0603, 4A Rohs Compliant Murata
76AH5053
Ferrite Bead, Aec-Q200, 0603, 4A Rohs Compliant Murata 76AH5053
FERRITE BEAD, AEC-Q200, 0603, 4A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0603, 4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-14026-1-ND 76AH5053
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 0603, 4A Rohs Compliant Murata
DCR 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176492-1 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.6500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.33uH 100MHz 0.1A Inductor and Choke - 71-0603CS-R33XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details