Murata Power Solutions Ferrite Beads and Chips BLM18KG221WH1D

Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.4A 80mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.4A 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM18KG221WH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KG221WH1DTR-ND
Ferrite Beads and Chips 490-BLM18KG221WH1DTR-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.4A 80mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.4A 80mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18KG221WH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KG221WH1DCT-ND
Ferrite Beads and Chips 490-BLM18KG221WH1DCT-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.4A 80mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.4A 80mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 220 Ohm, 0603 Rohs Compliant Murata - 65AH3952 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 220 Ohm, 0603 Rohs Compliant Murata
65AH3952
Ferrite Bead, Aec-Q200, 220 Ohm, 0603 Rohs Compliant Murata 65AH3952
FERRITE BEAD, AEC-Q200, 220 OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 220 OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-BLM18KG221WH1DTR-ND 65AH3952
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 220 Ohm, 0603 Rohs Compliant Murata
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.7A Inductor and Choke - 71-0603CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176745-1 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers