Murata Electronics Ferrite Beads and Chips BLM18KG221SH1D

Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-13256-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13256-1-ND
Ferrite Beads and Chips 490-13256-1-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-13256-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13256-2-ND
Ferrite Beads and Chips 490-13256-2-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-13256-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13256-6-ND
Ferrite Beads and Chips 490-13256-6-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.2A 50mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 0603, 2.2A Rohs Compliant Murata - 76AH5051 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0603, 2.2A Rohs Compliant Murata
76AH5051
Ferrite Bead, Aec-Q200, 0603, 2.2A Rohs Compliant Murata 76AH5051
FERRITE BEAD, AEC-Q200, 0603, 2.2A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0603, 2.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-13256-1-ND 76AH5051
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 0603, 2.2A Rohs Compliant Murata
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176492-7 - TE Connectivity
Specs
Impedance 470 ohms
DCR 0.9000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers