Murata Electronics Ferrite Beads and Chips BLM18KG221BH1D

Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-14029-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14029-6-ND
Ferrite Beads and Chips 490-14029-6-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14029-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14029-2-ND
Ferrite Beads and Chips 490-14029-2-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14029-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14029-1-ND
Ferrite Beads and Chips 490-14029-1-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 50mOhm

Buy Now Datasheet
220 OHM Inductor and Choke - 841-BLM18KG221BH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-BLM18KG221BH1D
220 OHM Inductor and Choke 841-BLM18KG221BH1D
FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18KG221BH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG221BH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18KG221BH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG221BH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1369106-BLM18KG221BH1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369106-BLM18KG221BH1D
Filters - Ferrite Beads and Chips 1369106-BLM18KG221BH1D
Win Source Part Number: 1369106-BLM18KG221BH 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18KG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 50mOhm

Win Source Part Number: 1369106-BLM18KG221BH1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18KG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
Current Rating (Max): 1.5A
DC Resistance (DCR) (Max): 50mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 0603, 1.5A Rohs Compliant Murata - 76AH5050 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0603, 1.5A Rohs Compliant Murata
76AH5050
Ferrite Bead, Aec-Q200, 0603, 1.5A Rohs Compliant Murata 76AH5050
FERRITE BEAD, AEC-Q200, 0603, 1.5A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0603, 1.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads
Product Number 490-14029-6-ND 841-BLM18KG221BH1D 1369106-BLM18KG221BH1D 76AH5050
Product Name Ferrite Beads and Chips 220 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 0603, 1.5A Rohs Compliant Murata
DCR 0.0500 ohms 0.0500 ohms
Rated DC Current 1500 milliamps 1500 milliamps
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - RC-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0402-J122SAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details