Murata Electronics Filters - Ferrite Beads and Chips BLM18KG121TZ1D

Description
Win Source Part Number: 1369194-BLM18KG121TZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18KG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.030" (0.75mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 3A DC Resistance (DCR) (Max): 30mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369194-BLM18KG121TZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18KG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.030" (0.75mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 3A DC Resistance (DCR) (Max): 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369194-BLM18KG121TZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369194-BLM18KG121TZ1D
Filters - Ferrite Beads and Chips 1369194-BLM18KG121TZ1D
Win Source Part Number: 1369194-BLM18KG121TZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18KG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.030" (0.75mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 3A DC Resistance (DCR) (Max): 30mOhm

Win Source Part Number: 1369194-BLM18KG121TZ1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18KG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.030" (0.75mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 3A
DC Resistance (DCR) (Max): 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16500-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16500-2-ND
Ferrite Beads and Chips 490-16500-2-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16500-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16500-6-ND
Ferrite Beads and Chips 490-16500-6-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16500-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16500-1-ND
Ferrite Beads and Chips 490-16500-1-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

Buy Now Datasheet
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM18KG121TZ1D
120 OHM Inductor and Choke 841-BLM18KG121TZ1D
FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18KG121TZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG121TZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18KG121TZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG121TZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18KG121TZ1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18KG121TZ1D
30mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS

30mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 0603, 3A Rohs Compliant Murata - 76AH5049 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0603, 3A Rohs Compliant Murata
76AH5049
Ferrite Bead, Aec-Q200, 0603, 3A Rohs Compliant Murata 76AH5049
FERRITE BEAD, AEC-Q200, 0603, 3A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0603, 3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1369194-BLM18KG121TZ1D 490-16500-2-ND 841-BLM18KG121TZ1D BLM18KG121TZ1D 76AH5049
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 120 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, Aec-Q200, 0603, 3A Rohs Compliant Murata
Core Material Ferrite
DCR 0.0300 ohms 0.0300 ohms 0.0300 ohms
Rated DC Current 3000 milliamps 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36273225151R5NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1660190 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
View Details
SMD 250MHz 150mA Inductor and Choke - 71-0402CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %)
View Details