120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm
FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18KG121TH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG121TH1D can be used for catalog matching and distributor lookup.
FERRITE BEAD, AEC-Q200, 0603, 3A ROHS COMPLIANT: YES
30mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 490-13261-6-ND | 841-BLM18KG121TH1D | 76AH5048 | BLM18KG121TH1D |
| Product Name | Ferrite Beads and Chips | 120 OHM Inductor and Choke | Ferrite Bead, Aec-Q200, 0603, 3A Rohs Compliant Murata | Bead/Filter/EMI Optimization >> Ferrite Beads |
| DCR | 0.0300 ohms | 0.0300 ohms | ||
| Rated DC Current | 3000 milliamps | 3000 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | ||
| Mounting Option | Surface Mount |