The Win Source Electronics part number 1369324-BLM18KG121JH
Win Source Part Number: 1369324-BLM18KG121JH
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18KG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.030" (0.75mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 1.9A
DC Resistance (DCR) (Max): 30mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.9A 30mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.9A 30mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.9A 30mOhm
FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18KG121JH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG121JH1D can be used for catalog matching and distributor lookup.
30mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1369324-BLM18KG121JH1D | 490-14025-6-ND | 841-BLM18KG121JH1D | BLM18KG121JH1D |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | 120 OHM Inductor and Choke | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Core Material | Ferrite | |||
| DCR | 0.0300 ohms | 0.0300 ohms | 0.0300 ohms | |
| Rated DC Current | 1900 milliamps | 1900 milliamps | 1900 milliamps | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Impedance | 120 ohms | 120 ohms | 120 ohms |