Murata Power Solutions Ferrite Beads and Chips BLM18KG102SZ1D

Description
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-17350-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17350-1-ND
Ferrite Beads and Chips 490-17350-1-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-17350-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17350-6-ND
Ferrite Beads and Chips 490-17350-6-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-17350-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-17350-2-ND
Ferrite Beads and Chips 490-17350-2-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369057-BLM18KG102SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369057-BLM18KG102SZ1D
Filters - Ferrite Beads and Chips 1369057-BLM18KG102SZ1D
Win Source Part Number: 1369057-BLM18KG102SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM18KG Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18KG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 1A DC Resistance (DCR) (Max): 200mOhm

Win Source Part Number: 1369057-BLM18KG102SZ1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM18KG
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18KG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 1A
DC Resistance (DCR) (Max): 200mOhm

Buy Now Datasheet
Inductor and Choke - 841-BLM18KG102SZ1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM18KG102SZ1D
Inductor and Choke 841-BLM18KG102SZ1D
FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18KG102SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG102SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18KG102SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG102SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 0603, 1Kohm, 1A Rohs Compliant Murata - 76AH5047 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0603, 1Kohm, 1A Rohs Compliant Murata
76AH5047
Ferrite Bead, Aec-Q200, 0603, 1Kohm, 1A Rohs Compliant Murata 76AH5047
FERRITE BEAD, AEC-Q200, 0603, 1KOHM, 1A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0603, 1KOHM, 1A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18KG102SZ1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18KG102SZ1D
200mΩ 1kΩ@100MHz 0603 Ferrite Beads ROHS

200mΩ 1kΩ@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-17350-1-ND 1369057-BLM18KG102SZ1D 841-BLM18KG102SZ1D 76AH5047 BLM18KG102SZ1D
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips Inductor and Choke Ferrite Bead, Aec-Q200, 0603, 1Kohm, 1A Rohs Compliant Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.2000 ohms 0.2000 ohms 0.2000 ohms
Rated DC Current 1000 milliamps 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Power Inductors - 1-2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details