Murata Electronics Ferrite Beads and Chips - BLM18KG102SN1D BLM18KG102SN1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864319-BLM18KG102SN1 D Series: BLM18KG Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM18KG Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-17349-6, 490-17349-2, 490-17349-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864319-BLM18KG102SN1 D Series: BLM18KG Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM18KG Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-17349-6, 490-17349-2, 490-17349-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM18KG102SN1D - BLM18KG102SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM18KG102SN1D
BLM18KG102SN1D
Ferrite Beads and Chips - BLM18KG102SN1D BLM18KG102SN1D
Manufacturer: Murata Electronics North America Win Source Part Number: 864319-BLM18KG102SN1 D Series: BLM18KG Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM18KG Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-17349-6, 490-17349-2, 490-17349-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 864319-BLM18KG102SN1D
Series: BLM18KG
Operating Temperature Range: -55°C ~ 125°C
Features: Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM18KG
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-17349-6, 490-17349-2, 490-17349-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM18KG102SN1D
Product Name Ferrite Beads and Chips - BLM18KG102SN1D
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
MCH Heater for Mass Spectrometers -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
View Details
Machinable Glass Ceramic Parts -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Silicate / Clay; Glass Ceramics
Thermal Conductivity 1.71 W/m-K (0.9880 BTU-ft/hr-ft²-F)
Density 2.48 g/cc (20.7 lbs/gal)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details