Murata Electronics Ferrite Beads and Chips - BLM18KG102SH1D BLM18KG102SH1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913360-BLM18KG102SH1 D Series: BLM18KG Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM18KG Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-17348-6, 490-17348-1, 490-17348-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913360-BLM18KG102SH1 D Series: BLM18KG Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM18KG Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-17348-6, 490-17348-1, 490-17348-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM18KG102SH1D - BLM18KG102SH1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM18KG102SH1D
BLM18KG102SH1D
Ferrite Beads and Chips - BLM18KG102SH1D BLM18KG102SH1D
Manufacturer: Murata Electronics North America Win Source Part Number: 913360-BLM18KG102SH1 D Series: BLM18KG Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM18KG Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-17348-6, 490-17348-1, 490-17348-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 913360-BLM18KG102SH1D
Series: BLM18KG
Operating Temperature Range: -55°C ~ 125°C
Features: Power Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM18KG
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-17348-6, 490-17348-1, 490-17348-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM18KG102SH1D
Product Name Ferrite Beads and Chips - BLM18KG102SH1D
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details