Win Source Part Number: 1369107-BLM18KG102BH
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM18KG
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18KG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 800mA
DC Resistance (DCR) (Max): 200mOhm
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 800mA 200mOhm
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 800mA 200mOhm
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 800mA 200mOhm
FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18KG102BH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG102BH1D can be used for catalog matching and distributor lookup.
FERRITE BEAD, AUTO, 1KOHM, 0.8A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:800mA; Product Range:BLM18KG Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1369107-BLM18KG102BH1D | 490-BLM18KG102BH1DDKR-ND | 841-BLM18KG102BH1D | 57AC6510 |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | Inductor and Choke | Ferrite Bead, Auto, 1Kohm, 0.8A, 0603; Ferrite Case Style Murata |
| Core Material | Ferrite | |||
| DCR | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | |
| Rated DC Current | 800 milliamps | 800 milliamps | 800 milliamps | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Impedance | 1000 ohms | 1000 ohms |