Murata Power Solutions Ferrite Beads and Chips BLM18KG101WH1D

Description
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 55mOhm
Request a Quote Datasheet
Description
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM18KG101WH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KG101WH1DTR-ND
Ferrite Beads and Chips 490-BLM18KG101WH1DTR-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 55mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 55mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18KG101WH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KG101WH1DDKR-ND
Ferrite Beads and Chips 490-BLM18KG101WH1DDKR-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 55mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 55mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18KG101WH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18KG101WH1DCT-ND
Ferrite Beads and Chips 490-BLM18KG101WH1DCT-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 55mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 55mOhm

Buy Now Datasheet
100 OHM Inductor and Choke - 841-BLM18KG101WH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Inductor and Choke
841-BLM18KG101WH1D
100 OHM Inductor and Choke 841-BLM18KG101WH1D
FERRITE BEAD 100 OHM 0603 1LN Product overview: BLM18KG101WH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG101WH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 100 OHM 0603 1LN Product overview: BLM18KG101WH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG101WH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 100 Ohm, 0603 Rohs Compliant Murata - 65AH3949 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 100 Ohm, 0603 Rohs Compliant Murata
65AH3949
Ferrite Bead, Aec-Q200, 100 Ohm, 0603 Rohs Compliant Murata 65AH3949
FERRITE BEAD, AEC-Q200, 100 OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 100 OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-BLM18KG101WH1DTR-ND 841-BLM18KG101WH1D 65AH3949
Product Name Ferrite Beads and Chips 100 OHM Inductor and Choke Ferrite Bead, Aec-Q200, 100 Ohm, 0603 Rohs Compliant Murata
DCR 0.0550 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount, Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers