600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 1Ohm
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 1Ohm
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 1Ohm
FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18HG601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HG601SN1D can be used for catalog matching and distributor lookup.
Murata BLM18HG601SN1D Ferrite Bead
Murata BLM18HG601SN1D Ferrite Bead
Murata BLM18HG601SN1D Ferrite Bead
FERRITE BEAD, 600R, 0.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:700ohm; DC Current Rating:200mA; Product Range:BLM18H Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-1033-1-ND | 841-BLM18HG601SN1D | 7241378 | 7241378P | 73M9104 |
| Product Name | Ferrite Beads and Chips | 600 OHM Inductor and Choke | Ferrite Beads | Ferrite Beads | Ferrite Bead, 600R, 0.2A, 0603; Ferrite Case Style Murata |
| DCR | 1 ohms | 1 ohms | |||
| Rated DC Current | 200 milliamps | 200 milliamps | 200 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Packing Method | Tape Reel | Tape & Reel (TR) | |||
| Mounting Option | Surface Mount |