Murata Electronics Ferrite Beads and Chips BLM18HG102SZ1D

Description
1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 1.6Ohm
Request a Quote Datasheet
Description
1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM18HG102SZ1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18HG102SZ1DTR-ND
Ferrite Beads and Chips 490-BLM18HG102SZ1DTR-ND
1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 1.6Ohm

1 Signal Line Ferrite Bead 0603 (1608 Metric) 100mA 1.6Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18HG102SZ1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18HG102SZ1DDKR-ND
Ferrite Beads and Chips 490-BLM18HG102SZ1DDKR-ND
FERRITE BEAD 1 KOHM 0603 1LN

FERRITE BEAD 1 KOHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18HG102SZ1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18HG102SZ1DCT-ND
Ferrite Beads and Chips 490-BLM18HG102SZ1DCT-ND
FERRITE BEAD 1 KOHM 0603 1LN

FERRITE BEAD 1 KOHM 0603 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-BLM18HG102SZ1DTR-ND
Product Name Ferrite Beads and Chips
DCR 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402HP-2N4XGLW - 1033651-0402HP-2N4XGLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Ferrite Beads - 1-2176749-8 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.0450 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers