Murata Power Solutions Inductor and Choke BLM18HG102SN1D

Description
FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18HG102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HG102SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18HG102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HG102SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 841-BLM18HG102SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM18HG102SN1D
Inductor and Choke 841-BLM18HG102SN1D
FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18HG102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HG102SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18HG102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HG102SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 7241368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241368
Ferrite Beads 7241368
Murata BLM18HG102SN1D Ferrite Bead

Murata BLM18HG102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241368P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241368P
Ferrite Beads 7241368P
Murata BLM18HG102SN1D Ferrite Bead

Murata BLM18HG102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1669854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1669854
Ferrite Beads 1669854
Murata BLM18HG102SN1D Ferrite Bead

Murata BLM18HG102SN1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-1034-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1034-2-ND
Ferrite Beads and Chips 490-1034-2-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 1.6Ohm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 1.6Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1034-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1034-1-ND
Ferrite Beads and Chips 490-1034-1-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 1.6Ohm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 1.6Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1034-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1034-6-ND
Ferrite Beads and Chips 490-1034-6-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 1.6Ohm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 1.6Ohm

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18HG102SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18HG102SN1D
1.6Ω ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS

1.6Ω ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 1K, 0.1A, 0603; Ferrite Case Style Murata - 73M9102 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1K, 0.1A, 0603; Ferrite Case Style Murata
73M9102
Ferrite Bead, 1K, 0.1A, 0603; Ferrite Case Style Murata 73M9102
FERRITE BEAD, 1K, 0.1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:100mA; Product Range:BLM18H Series; DC Resistance Max:1.6ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 1K, 0.1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:100mA; Product Range:BLM18H Series; DC Resistance Max:1.6ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-BLM18HG102SN1D 7241368 7241368P 490-1034-2-ND BLM18HG102SN1D 73M9102
Product Name Inductor and Choke Ferrite Beads Ferrite Beads Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 1K, 0.1A, 0603; Ferrite Case Style Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
Leaded Inductors - 1730030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
0.078uH 344Ohm 7.9MHz Inductor and Choke - 71-0402AF-780XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0780 microH
Inductance Tolerance 5 (+/- %)
View Details