FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18HG102SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HG102SH1D can be used for catalog matching and distributor lookup.
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 1.6Ohm
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 1.6Ohm
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 1.6Ohm
FERRITE BEAD, AEC-Q200, 0603, 0.1A ROHS COMPLIANT: YES
1.6Ω 1kΩ@100MHz 0603 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM18HG102SH1D | 490-11033-1-ND | 76AH5044 | BLM18HG102SH1D |
| Product Name | Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, Aec-Q200, 0603, 0.1A Rohs Compliant Murata | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 1000 ohms | 1000 ohms |