600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 250mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 250mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 250mOhm
FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18HE601SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HE601SZ1D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369156-BLM18HE601SZ
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18HE
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 800mA
DC Resistance (DCR) (Max): 250mOhm
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 490-16501-2-ND | 841-BLM18HE601SZ1D | 1369156-BLM18HE601SZ1D |
| Product Name | Ferrite Beads and Chips | 600 OHM Inductor and Choke | Filters - Ferrite Beads and Chips |
| DCR | 0.2500 ohms | 0.2500 ohms | |
| Rated DC Current | 800 milliamps | 800 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Mounting Option | Surface Mount |