Murata Power Solutions Ferrite Beads and Chips BLM18HE601SN1D

Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 250mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5214-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5214-1-ND
Ferrite Beads and Chips 490-5214-1-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 250mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 250mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5214-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5214-6-ND
Ferrite Beads and Chips 490-5214-6-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 250mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 250mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5214-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5214-2-ND
Ferrite Beads and Chips 490-5214-2-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 250mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 800mA 250mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-BLM18HE601SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM18HE601SN1D
600 OHM Inductor and Choke 841-BLM18HE601SN1D
FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18HE601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HE601SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18HE601SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HE601SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 7926268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926268
Ferrite Beads 7926268
Murata BLM18HE601SN1D Ferrite Bead

Murata BLM18HE601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7926268P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926268P
Ferrite Beads 7926268P
Murata BLM18HE601SN1D Ferrite Bead

Murata BLM18HE601SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1674982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1674982
Ferrite Beads 1674982
Murata BLM18HE601SN1D Ferrite Bead

Murata BLM18HE601SN1D Ferrite Bead

Supplier's Site
Ferrite, Bead, 600R, 0.8A, 0603; Ferrite Case Style Murata - 87X8575 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 600R, 0.8A, 0603; Ferrite Case Style Murata
87X8575
Ferrite, Bead, 600R, 0.8A, 0603; Ferrite Case Style Murata 87X8575
FERRITE, BEAD, 600R, 0.8A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:800mA; Product Range:BLM18H Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 600R, 0.8A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:800mA; Product Range:BLM18H Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18HE601SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18HE601SN1D
250mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

250mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-5214-1-ND 841-BLM18HE601SN1D 7926268 7926268P 87X8575 BLM18HE601SN1D
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Beads Ferrite Beads Ferrite, Bead, 600R, 0.8A, 0603; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.2500 ohms 0.2500 ohms 0.2500 ohms
Rated DC Current 800 milliamps 800 milliamps 800 milliamps 800 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers