Murata Power Solutions Ferrite Beads BLM18HE152SN1D

Description
Murata BLM18HE152SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18HE152SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 7926259P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926259P
Ferrite Beads 7926259P
Murata BLM18HE152SN1D Ferrite Bead

Murata BLM18HE152SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7926259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7926259
Ferrite Beads 7926259
Murata BLM18HE152SN1D Ferrite Bead

Murata BLM18HE152SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1674980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1674980
Ferrite Beads 1674980
Murata BLM18HE152SN1D Ferrite Bead

Murata BLM18HE152SN1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-5216-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5216-6-ND
Ferrite Beads and Chips 490-5216-6-ND
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 500mOhm

1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5216-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5216-1-ND
Ferrite Beads and Chips 490-5216-1-ND
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 500mOhm

1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5216-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5216-2-ND
Ferrite Beads and Chips 490-5216-2-ND
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 500mOhm

1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 500mOhm

Buy Now Datasheet
Inductor and Choke - 841-BLM18HE152SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM18HE152SN1D
Inductor and Choke 841-BLM18HE152SN1D
FERRITE BEAD 1.5K OHM 0603 1LN Product overview: BLM18HE152SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HE152SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1.5K OHM 0603 1LN Product overview: BLM18HE152SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HE152SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite, Bead, 1K5, 0.5A, 0603; Ferrite Case Style Murata - 87X8574 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 1K5, 0.5A, 0603; Ferrite Case Style Murata
87X8574
Ferrite, Bead, 1K5, 0.5A, 0603; Ferrite Case Style Murata 87X8574
FERRITE, BEAD, 1K5, 0.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:1.5kohm; DC Current Rating:500mA; Product Range:BLM18H Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 1K5, 0.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:1.5kohm; DC Current Rating:500mA; Product Range:BLM18H Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18HE152SN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18HE152SN1D
500mΩ ±25% 1.5kΩ@100MHz 0603 Ferrite Beads ROHS

500mΩ ±25% 1.5kΩ@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 7926259P 7926259 490-5216-6-ND 841-BLM18HE152SN1D 87X8574 BLM18HE152SN1D
Product Name Ferrite Beads Ferrite Beads Ferrite Beads and Chips Inductor and Choke Ferrite, Bead, 1K5, 0.5A, 0603; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
Core Material Ferrite Ferrite
Rated DC Current 500 milliamps 500 milliamps 500 milliamps 500 milliamps
Impedance 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0603 0603 (1608m)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678549 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Fixed Inductors - 1674-CL0402-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details