Murata Electronics Ferrite Beads and Chips BLM18HE152SH1D

Description
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 500mOhm
Request a Quote Datasheet
Description
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM18HE152SH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18HE152SH1DDKR-ND
Ferrite Beads and Chips 490-BLM18HE152SH1DDKR-ND
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 500mOhm

1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18HE152SH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18HE152SH1DCT-ND
Ferrite Beads and Chips 490-BLM18HE152SH1DCT-ND
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 500mOhm

1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18HE152SH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18HE152SH1DTR-ND
Ferrite Beads and Chips 490-BLM18HE152SH1DTR-ND
1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 500mOhm

1.5 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA 500mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1350380-BLM18HE152SH1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1350380-BLM18HE152SH1D
Filters - Ferrite Beads and Chips 1350380-BLM18HE152SH1D
Win Source Part Number: 1350380-BLM18HE152SH 1D Category: Filters - Ferrite Beads and Chips Series: EMIFIL®, BLM18H Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 500mA Standard Package: 4,000 Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1.5 kOhms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: BLM18HE DC Resistance (DCR) (Max): 500mOhm

Win Source Part Number: 1350380-BLM18HE152SH1D
Category: Filters - Ferrite Beads and Chips
Series: EMIFIL®, BLM18H
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Current Rating (Max): 500mA
Standard Package: 4,000
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 1.5 kOhms @ 100 MHz
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Base Product Number: BLM18HE
DC Resistance (DCR) (Max): 500mOhm

Buy Now Datasheet
Singapore, Singapore
Inductor and Choke
841-BLM18HE152SH1D
Inductor and Choke 841-BLM18HE152SH1D
FERRITE BEAD 1.5K OHM 0603 1LN Product overview: BLM18HE152SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HE152SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1.5K OHM 0603 1LN Product overview: BLM18HE152SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HE152SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 2234899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234899
Ferrite Beads 2234899
Murata BLM18HE152SH1D Ferrite Bead

Murata BLM18HE152SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234900
Ferrite Beads 2234900
Murata BLM18HE152SH1D Ferrite Bead

Murata BLM18HE152SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234900P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234900P
Ferrite Beads 2234900P
Murata BLM18HE152SH1D Ferrite Bead

Murata BLM18HE152SH1D Ferrite Bead

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18HE152SH1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18HE152SH1D
500mΩ ±25% 1.5kΩ@100MHz 0603 Ferrite Beads ROHS

500mΩ ±25% 1.5kΩ@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0.5A, 0.5Ohm, 0603 Rohs Compliant Murata - 36AJ3143 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.5A, 0.5Ohm, 0603 Rohs Compliant Murata
36AJ3143
Ferrite Bead, 0.5A, 0.5Ohm, 0603 Rohs Compliant Murata 36AJ3143
FERRITE BEAD, 0.5A, 0.5OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 0.5A, 0.5OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-BLM18HE152SH1DDKR-ND 1350380-BLM18HE152SH1D 841-BLM18HE152SH1D 2234899 BLM18HE152SH1D 36AJ3143
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips Inductor and Choke Ferrite Beads Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0.5A, 0.5Ohm, 0603 Rohs Compliant Murata
DCR 0.5000 ohms 0.5000 ohms 0.5000 ohms
Rated DC Current 500 milliamps 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1620209 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details