FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18HE102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HE102SN1D can be used for catalog matching and distributor lookup.
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm
Murata BLM18HE102SN1D Ferrite Bead
FERRITE, BEAD, 1K, 0.6A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:600mA; Product Range:BLM18H Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-BLM18HE102SN1D | 490-5215-2-ND | 7926255 | 87X8573 |
| Product Name | Inductor and Choke | Ferrite Beads and Chips | Ferrite Beads | Ferrite, Bead, 1K, 0.6A, 0603; Ferrite Case Style Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 1000 ohms | 1000 ohms |