Win Source Part Number: 1369117-BLM18HD601SH
Category: Filters - Ferrite Beads and Chips
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18HD
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Differential Mode - Single
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18HD601SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HD601SH1D can be used for catalog matching and distributor lookup.
600 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0603 (1608 Metric)
600 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0603 (1608 Metric)
600 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0603 (1608 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1369117-BLM18HD601SH1D | 841-BLM18HD601SH1D | 490-17713-2-ND |
| Product Name | Filters - Ferrite Beads and Chips | 600 OHM Inductor and Choke | Ferrite Beads and Chips |
| Core Material | Ferrite | ||
| Impedance | 600 ohms | 600 ohms | |
| Mounting Option | Surface Mount | ||
| Technology | Multi-Layer |