Murata Electronics Filters - Ferrite Beads and Chips BLM18HD471SH1D

Description
Win Source Part Number: 1369300-BLM18HD471SH 1D Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18HD Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Differential Mode - Single Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369300-BLM18HD471SH 1D Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18HD Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Differential Mode - Single Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369300-BLM18HD471SH1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369300-BLM18HD471SH1D
Filters - Ferrite Beads and Chips 1369300-BLM18HD471SH1D
Win Source Part Number: 1369300-BLM18HD471SH 1D Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18HD Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Differential Mode - Single Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz

Win Source Part Number: 1369300-BLM18HD471SH1D
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18HD
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Differential Mode - Single
Number of Lines: 1
Impedance @ Frequency: 470 Ohms @ 100 MHz

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18HD471SH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18HD471SH1DCT-ND
Ferrite Beads and Chips 490-BLM18HD471SH1DCT-ND
FERRITE BEAD 470 OHM 0603 1LN

FERRITE BEAD 470 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18HD471SH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18HD471SH1DDKR-ND
Ferrite Beads and Chips 490-BLM18HD471SH1DDKR-ND
FERRITE BEAD 470 OHM 0603 1LN

FERRITE BEAD 470 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18HD471SH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18HD471SH1DTR-ND
Ferrite Beads and Chips 490-BLM18HD471SH1DTR-ND
470 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0603 (1608 Metric)

470 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0603 (1608 Metric)

Buy Now Datasheet
470 OHM Inductor and Choke - 841-BLM18HD471SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-BLM18HD471SH1D
470 OHM Inductor and Choke 841-BLM18HD471SH1D
FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18HD471SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HD471SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18HD471SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18HD471SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes
Product Number 1369300-BLM18HD471SH1D 490-BLM18HD471SH1DCT-ND 841-BLM18HD471SH1D
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 470 OHM Inductor and Choke
Core Material Ferrite
Impedance 470 ohms 470 ohms
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0024uH 250MHz 0.79A Inductor and Choke - 71-0402CS-2N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0024 microH
Inductance Tolerance 5 (+/- %)
View Details
Molded SMD Inductors - 2176738-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0024 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B21B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details